12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1206 slow-blow surface mount fuse 12A Au
1206 slow-blow surface mount fuse 12A Au
1206 slow-blow surface mount fuse 12A Au
FUSE BOARD MOUNT 12A 32VDC 1206
SMD FUSE, HIGH CURRENT, 12A, 32V, 1206 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 118-SF-1206SA1200R-2DKR-ND | 2459244 | 2459243 | SF-1206SA1200R-2 | 31AK5208 |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses | Circuit Protection - Fuses | Smd Fuse, High Current, 12A, 32V, 1206 Rohs Compliant Bourns |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | ||||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |