Bourns, Inc. 6A Circuit Protection Fuse SF-1206S600M-2

Description
FUSE BOARD MOUNT 6A 32VDC 1206 Product overview: SF-1206S600M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S600M-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 6A 32VDC 1206 Product overview: SF-1206S600M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S600M-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6A Circuit Protection Fuse
139-SF-1206S600M-2
6A Circuit Protection Fuse 139-SF-1206S600M-2
FUSE BOARD MOUNT 6A 32VDC 1206 Product overview: SF-1206S600M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S600M-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 6A 32VDC 1206 Product overview: SF-1206S600M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S600M-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - SF-1206S600M-2TR-ND - DigiKey
Thief River Falls, MN, United States
6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206S600M-2CT-ND - DigiKey
Thief River Falls, MN, United States
6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206S600M-2DKR-ND - DigiKey
Thief River Falls, MN, United States
6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, Slow Blow, 6A, 32Vdc, 1206; Fuse Current Bourns - 51AC2207 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 6A, 32Vdc, 1206; Fuse Current Bourns
51AC2207
Fuse, Slow Blow, 6A, 32Vdc, 1206; Fuse Current Bourns 51AC2207
FUSE, SLOW BLOW, 6A, 32VDC, 1206; Fuse Current:6A; Product Range:SinglFuse SF-1206SxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SLOW BLOW, 6A, 32VDC, 1206; Fuse Current:6A; Product Range:SinglFuse SF-1206SxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Slow Blow, 6A, 32Vdc, 1206; Fuse Current Bourns - 52AC6525 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Slow Blow, 6A, 32Vdc, 1206; Fuse Current Bourns
52AC6525
Smd Fuse, Slow Blow, 6A, 32Vdc, 1206; Fuse Current Bourns 52AC6525
SMD FUSE, SLOW BLOW, 6A, 32VDC, 1206; Fuse Current:6A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206SxxxM Series RoHS Compliant: Yes

SMD FUSE, SLOW BLOW, 6A, 32VDC, 1206; Fuse Current:6A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206SxxxM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-1206S600M-2
Circuit Protection - Fuses SF-1206S600M-2
FUSE BOARD MOUNT 6A 32VDC 1206

FUSE BOARD MOUNT 6A 32VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-1206S600M-2 SF-1206S600M-2TR-ND 51AC2207 52AC6525 SF-1206S600M-2
Product Name 6A Circuit Protection Fuse Fuses Fuse, Slow Blow, 6A, 32Vdc, 1206; Fuse Current Bourns Smd Fuse, Slow Blow, 6A, 32Vdc, 1206; Fuse Current Bourns Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 6 amps 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data