Bourns, Inc. 12A Circuit Protection Fuse SF-1206S1200W-2

Description
FUSE BOARD MOUNT 12A 32VDC 1206 Product overview: SF-1206S1200W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S1200W-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 12A 32VDC 1206 Product overview: SF-1206S1200W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S1200W-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A Circuit Protection Fuse
139-SF-1206S1200W-2
12A Circuit Protection Fuse 139-SF-1206S1200W-2
FUSE BOARD MOUNT 12A 32VDC 1206 Product overview: SF-1206S1200W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S1200W-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 12A 32VDC 1206 Product overview: SF-1206S1200W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S1200W-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1302036-SF-1206S1200W-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302036-SF-1206S1200W-2
Circuit Protection - Fuses 1302036-SF-1206S1200W-2
Win Source Part Number: 1302036-SF-1206S1200 W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1206SxxxW Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 15 DC Cold Resistance: 0.0041 Ohms Standard Package: 3,500 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W x 0.043" H (3.20mm x 1.60mm x 1.10mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-1206S1200W-2TR,SF -1206S1200W-2DKR,SF- 1206S1200W-2CT Base Product Number: SF-1206 Approval Agency: UL

Win Source Part Number: 1302036-SF-1206S1200W-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1206SxxxW
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 15
DC Cold Resistance: 0.0041 Ohms
Standard Package: 3,500
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric), Concave
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W x 0.043" H (3.20mm x 1.60mm x 1.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-1206S1200W-2TR,SF-1206S1200W-2DKR,SF-1206S1200W-2CT
Base Product Number: SF-1206
Approval Agency: UL

Buy Now Datasheet
Fuses - SF-1206S1200W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
Fuses - SF-1206S1200W-2CT-ND - DigiKey
Thief River Falls, MN, United States
12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
Fuses - SF-1206S1200W-2TR-ND - DigiKey
Thief River Falls, MN, United States
12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-1206S1200W-2
Circuit Protection - Fuses SF-1206S1200W-2
FUSE BOARD MOUNT 12A 32VDC 1206

FUSE BOARD MOUNT 12A 32VDC 1206

Supplier's Site
Fuse, Smd, 12A, Slow Blow, 1206; Fuse Current Bourns - 56AC6515 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 12A, Slow Blow, 1206; Fuse Current Bourns
56AC6515
Fuse, Smd, 12A, Slow Blow, 1206; Fuse Current Bourns 56AC6515
FUSE, SMD, 12A, SLOW BLOW, 1206; Fuse Current:12A; Product Range:SinglFuse SF-1206SxxxW Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SMD, 12A, SLOW BLOW, 1206; Fuse Current:12A; Product Range:SinglFuse SF-1206SxxxW Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-1206S1200W-2 1302036-SF-1206S1200W-2 SF-1206S1200W-2DKR-ND SF-1206S1200W-2 56AC6515
Product Name 12A Circuit Protection Fuse Circuit Protection - Fuses Fuses Circuit Protection - Fuses Fuse, Smd, 12A, Slow Blow, 1206; Fuse Current Bourns
Mounting Surface Mount SMD (SMT) Solderable (Surface Mount Technology)
Approvals / Standards RoHS UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data