Bourns, Inc. Fuse, 1A, 63Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns SF-1206S100-2.

Description
FUSE, 1A, 63VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series RoHS Compliant: Yes
Description
FUSE, 1A, 63VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, 1A, 63Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns - 28AC2042 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1A, 63Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns
28AC2042
Fuse, 1A, 63Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns 28AC2042
FUSE, 1A, 63VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series RoHS Compliant: Yes

FUSE, 1A, 63VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 28AC2042
Product Name Fuse, 1A, 63Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers