800mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
800mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
800mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MNT 800MA 63VDC 1206 Product overview: SF-1206S080-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 800MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S080-2 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1334983-SF-1206S080-
Category: Circuit Protection>Fuses
Packaging: Reel - TR
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.068
Size / Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm)
DC Cold Resistance: 0.165 Ohms
Standard Package: 5,000
Mounting: Surface Mount
Temperature Range - Operating: -20°C ~ 105°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Other Part Number: SF-1206S080-2TR-ND,S
Base Product Number: SF-1206
Approval Agency: UL
RoHS Status: ROHS3 Compliant
FUSE BOARD MNT 800MA 63VDC 1206
FUSE, 0.8A, 63V, 1206; Fuse Current:800mA; Product Range:SF-1206S Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
SMD FUSE, SLOW BLOW, 0.8A, 63VDC, 1206; Fuse Current:800mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206S Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 118-SF-1206S080-2DKR-ND | 139-SF-1206S080-2 | 1334983-SF-1206S080-2 | SF-1206S080-2 | 67W0168 | 32AK7911 |
| Product Name | Fuses | 800MA Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses | Fuse, 0.8A, 63V, 1206; Fuse Current Bourns | Smd Fuse, Slow Blow, 0.8A, 63Vdc, 1206; Fuse Current Bourns |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | Surface Mount | |||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | ||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) |