Bourns, Inc. Fuse, 500Ma, 63Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns SF-1206S050-2.

Description
FUSE, 500mA, 63VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series RoHS Compliant: Yes
Description
FUSE, 500mA, 63VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, 500Ma, 63Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns - 28AC2041 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 500Ma, 63Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns
28AC2041
Fuse, 500Ma, 63Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns 28AC2041
FUSE, 500mA, 63VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series RoHS Compliant: Yes

FUSE, 500mA, 63VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 28AC2041
Product Name Fuse, 500Ma, 63Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 002313601 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 2 amps
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 486-2502-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details