FUSE, 500MA, 63VDC, SMD, SLOW BLOW; Fuse Current:500mA; Product Range:SF-1206S Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 15P2500 |
| Product Name | Fuse, 500Ma, 63Vdc, Smd, Slow Blow; Fuse Current Bourns |
| Standards and Certifications | RoHS |