Bourns, Inc. Fuses - SF-1206HV10M-2 SF-1206HV10M-2

Description
Manufacturer: Bourns Inc. Win Source Part Number: 894164-SF-1206HV10M- 2 Series: SinglFuse™ SF-1206HVxxM Operating Temperature Range: -55°C ~ 125°C Features: 10 A AC 35 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Other Part Number: 118-SF-1206HV10M-2CT , 118-SF-1206HV10M-2DK R, 118-SF-1206HV10M-2TR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 894164-SF-1206HV10M- 2 Series: SinglFuse™ SF-1206HVxxM Operating Temperature Range: -55°C ~ 125°C Features: 10 A AC 35 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Other Part Number: 118-SF-1206HV10M-2CT , 118-SF-1206HV10M-2DK R, 118-SF-1206HV10M-2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-1206HV10M-2 - 894164-SF-1206HV10M-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - SF-1206HV10M-2
894164-SF-1206HV10M-2
Fuses - SF-1206HV10M-2 894164-SF-1206HV10M-2
Manufacturer: Bourns Inc. Win Source Part Number: 894164-SF-1206HV10M- 2 Series: SinglFuse™ SF-1206HVxxM Operating Temperature Range: -55°C ~ 125°C Features: 10 A AC 35 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Other Part Number: 118-SF-1206HV10M-2CT , 118-SF-1206HV10M-2DK R, 118-SF-1206HV10M-2TR

Manufacturer: Bourns Inc.
Win Source Part Number: 894164-SF-1206HV10M-2
Series: SinglFuse™ SF-1206HVxxM
Operating Temperature Range: -55°C ~ 125°C
Features: 10 A AC 35 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Other Part Number: 118-SF-1206HV10M-2CT, 118-SF-1206HV10M-2DKR, 118-SF-1206HV10M-2TR

Buy Now Datasheet
Singapore, Singapore
10A Circuit Protection Fuse
139-SF-1206HV10M-2
10A Circuit Protection Fuse 139-SF-1206HV10M-2
FUSE BOARD MOUNT 10A 35VDC 1206 Product overview: SF-1206HV10M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206HV10M-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 10A 35VDC 1206 Product overview: SF-1206HV10M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206HV10M-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 118-SF-1206HV10M-2TR-ND - DigiKey
Thief River Falls, MN, United States
10A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

10A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 118-SF-1206HV10M-2DKR-ND - DigiKey
Thief River Falls, MN, United States
10A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

10A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 118-SF-1206HV10M-2CT-ND - DigiKey
Thief River Falls, MN, United States
10A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

10A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses SF-1206HV10M-2
FUSE BOARD MOUNT 10A 35VDC 1206

FUSE BOARD MOUNT 10A 35VDC 1206

Supplier's Site
Fuse, 10A, High Inrush Withstand, 1206; Fuse Current Bourns - 69AC3196 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 10A, High Inrush Withstand, 1206; Fuse Current Bourns
69AC3196
Fuse, 10A, High Inrush Withstand, 1206; Fuse Current Bourns 69AC3196
FUSE, 10A, HIGH INRUSH WITHSTAND, 1206; Fuse Current:10A; Product Range:SinglFuse SF-1206HVxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:35V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:1206; Breaking RoHS Compliant: Yes

FUSE, 10A, HIGH INRUSH WITHSTAND, 1206; Fuse Current:10A; Product Range:SinglFuse SF-1206HVxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:35V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:1206; Breaking RoHS Compliant: Yes

Supplier's Site
Smd Fuse, High Inrush, 10A, 35Vdc, 1206; Fuse Current Bourns - 32AK7901 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, High Inrush, 10A, 35Vdc, 1206; Fuse Current Bourns
32AK7901
Smd Fuse, High Inrush, 10A, 35Vdc, 1206; Fuse Current Bourns 32AK7901
SMD FUSE, HIGH INRUSH, 10A, 35VDC, 1206; Fuse Current:10A; Voltage Rating VAC:-; Voltage Rating VDC:35V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206HVxxM Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

SMD FUSE, HIGH INRUSH, 10A, 35VDC, 1206; Fuse Current:10A; Voltage Rating VAC:-; Voltage Rating VDC:35V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206HVxxM Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 894164-SF-1206HV10M-2 139-SF-1206HV10M-2 118-SF-1206HV10M-2TR-ND SF-1206HV10M-2 69AC3196 32AK7901
Product Name Fuses - SF-1206HV10M-2 10A Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, 10A, High Inrush Withstand, 1206; Fuse Current Bourns Smd Fuse, High Inrush, 10A, 35Vdc, 1206; Fuse Current Bourns
Mounting Surface Mount Surface Mount Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Approvals / Standards RoHS UL RoHS RoHS
Rated Current 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details