The 1302073-SF-1206HI800
8A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
8A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
8A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Win Source Part Number: 1302073-SF-1206HI800
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1206HIxxxM
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 24 V
Breaking Capacity @ Rated Voltage: 80A
Melting I2t: 60
DC Cold Resistance: 0.009 Ohms
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.063" W x 0.038" H (3.20mm x 1.60mm x 0.97mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-1206HI800M-2TR,SF
Base Product Number: SF-1206
Approval Agency: UL
FUSE BOARD MOUNT 8A 24VDC 1206 Product overview: SF-1206HI800M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206HI800M-2 can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 8A 24VDC 1206
FUSE, 8A, HIGH INRUSH WITHSTAND, 1206; Fuse Current:8A; Product Range:SinglFuse SF-1206HIxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:24V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:1206; Breaking RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | SF-1206HI800M-2DKR-ND | 1302073-SF-1206HI800M-2 | 139-SF-1206HI800M-2 | SF-1206HI800M-2 | 59AC7270 |
| Product Name | Fuses | Circuit Protection - Fuses | 8A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, 8A, High Inrush Withstand, 1206; Fuse Current Bourns |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | Surface Mount | ||
| Approvals / Standards | UL | RoHS | RoHS | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |