10A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
10A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
10A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 10A 24VDC 1206 Product overview: SF-1206HH10M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206HH10M-2 can be used for catalog matching and distributor lookup.
FUSE, 10A, HIGH INRUSH WITHSTAND, 1206; Fuse Current:10A; Product Range:SinglFuse SF-1206HHxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:24V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:1206; Breaking RoHS Compliant: Yes
SMD FUSE, HIGH INRUSH, 10A, 24VDC, 1206; Fuse Current:10A; Blow Characteristic:High Inrush Current Withstand; Voltage Rating VAC:-; Voltage Rating VDC:24V; Fuse Case Style:1206 (3216 Metric); Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE BOARD MOUNT 10A 24VDC 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | SF-1206HH10M-2CT-ND | 139-SF-1206HH10M-2 | 69AC3190 | 32AK7888 | SF-1206HH10M-2 |
| Product Name | Fuses | 10A Circuit Protection Fuse | Fuse, 10A, High Inrush Withstand, 1206; Fuse Current Bourns | Smd Fuse, High Inrush, 10A, 24Vdc, 1206; Fuse Current Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |