Bourns, Inc. Fuses SF-1206FP050-2

Description
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-1206FP050-2TR-ND - DigiKey
Thief River Falls, MN, United States
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206FP050-2CT-ND - DigiKey
Thief River Falls, MN, United States
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206FP050-2DKR-ND - DigiKey
Thief River Falls, MN, United States
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses SF-1206FP050-2
FUSE BOARD MNT 500MA 63VDC 1206

FUSE BOARD MNT 500MA 63VDC 1206

Supplier's Site
Fuse, Fast Acting, 0.5A, 1206; Fuse Current Bourns - 38AC2342 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 0.5A, 1206; Fuse Current Bourns
38AC2342
Fuse, Fast Acting, 0.5A, 1206; Fuse Current Bourns 38AC2342
FUSE, FAST ACTING, 0.5A, 1206; Fuse Current:500mA; Product Range:SinglFuse SF-1206FP Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, FAST ACTING, 0.5A, 1206; Fuse Current:500mA; Product Range:SinglFuse SF-1206FP Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number SF-1206FP050-2TR-ND SF-1206FP050-2 38AC2342
Product Name Fuses Circuit Protection - Fuses Fuse, Fast Acting, 0.5A, 1206; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data