SINGLFUSE 1206 SMD FAST 7A
FUSE, 7A, 24VDC, SMD, FAST ACTING; Fuse Current:7A; Product Range:SF-1206F Series; Voltage Rating VAC:-; Voltage Rating V DC:24VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes
FUSE, 7A, 24VDC, SMD, FAST ACTING, FULL REEL; Product Range:SF-1206F Series; Fuse Current:7A; Voltage Rating VAC:-; Voltage Rating VDC:24VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:- RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Protection Components | Circuit Protection Components |
| Product Number | 84AC2709 | 15P2499 |
| Product Name | Singlfuse 1206 Smd Fast 7A Bourns | Fuse, 7A, 24Vdc, Smd, Fast Acting; Fuse Current Bourns |
| Standards and Certifications | RoHS |