Bourns, Inc. Circuit Protection - Fuses SF-1206F016-2

Description
Win Source Part Number: 1302094-SF-1206F016- 2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1206F Package: Tape & Reel (TR) Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 160 mA REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Base Product Number: SF-1206
Request a Quote Datasheet
Description
Win Source Part Number: 1302094-SF-1206F016- 2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1206F Package: Tape & Reel (TR) Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 160 mA REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Base Product Number: SF-1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1302094-SF-1206F016-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302094-SF-1206F016-2
Circuit Protection - Fuses 1302094-SF-1206F016-2
Win Source Part Number: 1302094-SF-1206F016- 2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1206F Package: Tape & Reel (TR) Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 160 mA REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Base Product Number: SF-1206

Win Source Part Number: 1302094-SF-1206F016-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1206F
Package: Tape & Reel (TR)
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 160 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Base Product Number: SF-1206

Buy Now Datasheet
Singapore, Singapore
160MA Circuit Protection Fuse
139-SF-1206F016-2
160MA Circuit Protection Fuse 139-SF-1206F016-2
FUSE BOARD MOUNT 160MA 1206 Product overview: SF-1206F016-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 160MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206F016-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 160MA 1206 Product overview: SF-1206F016-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 160MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206F016-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Fuses - SF-1206F016-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-1206F016-2
Circuit Protection - Fuses SF-1206F016-2
FUSE BOARD MOUNT 160MA 1206

FUSE BOARD MOUNT 160MA 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1302094-SF-1206F016-2 139-SF-1206F016-2 SF-1206F016-2
Product Name Circuit Protection - Fuses 160MA Circuit Protection Fuse Circuit Protection - Fuses
Mounting SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002611011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details