0603 time-lag surface mount fuse 3A Aut
0603 time-lag surface mount fuse 3A Aut
0603 time-lag surface mount fuse 3A Aut
3A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MOUNT 3A 63VDC 0603
SMD FUSE, HIGH CURRENT, 3A, 63V, 0603 ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2459204P | 2459204 | 118-SF-0603SPA300R-2DKR-ND | SF-0603SPA300R-2 | 31AK5201 |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses | Circuit Protection - Fuses | Smd Fuse, High Current, 3A, 63V, 0603 Rohs Compliant Bourns |
| Approvals / Standards | RoHS | RoHS | UL | RoHS | |
| Features | Resettable | Resettable | |||
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Voltage | 63 volts | 63 volts |