8A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
8A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
8A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MOUNT 8A 32VDC 0603
SMD FUSE, TIME DELAY, 8A, 32VDC, 0603; Fuse Current:8A; Blow Characteristic:Time Delay; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603SPxxxM Series RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | SF-0603SP800M-2CT-ND | SF-0603SP800M-2 | 52AC6467 |
| Product Name | Fuses | Circuit Protection - Fuses | Smd Fuse, Time Delay, 8A, 32Vdc, 0603; Fuse Current Bourns |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Breaking Capacity | 80 amps | 80 amps |