Bourns, Inc. Fuses SF-0603SP250M-2

Description
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-0603SP250M-2CT-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603SP250M-2TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603SP250M-2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 1302111-SF-0603SP250M-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302111-SF-0603SP250M-2
Circuit Protection - Fuses 1302111-SF-0603SP250M-2
Win Source Part Number: 1302111-SF-0603SP250 M-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-0603SPxxxM Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.63 DC Cold Resistance: 0.041 Ohms Standard Package: 4,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-0603SP250M-2TR,SF -0603SP250M-2CT,SF-0 603SP250M-2DKR Base Product Number: SF-0603

Win Source Part Number: 1302111-SF-0603SP250M-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603SPxxxM
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.63
DC Cold Resistance: 0.041 Ohms
Standard Package: 4,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0603SP250M-2TR,SF-0603SP250M-2CT,SF-0603SP250M-2DKR
Base Product Number: SF-0603

Buy Now Datasheet
Singapore, Singapore
2.5A Circuit Protection Fuse
139-SF-0603SP250M-2
2.5A Circuit Protection Fuse 139-SF-0603SP250M-2
FUSE BOARD MOUNT 2.5A 32VDC 0603 Product overview: SF-0603SP250M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603SP250M-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 2.5A 32VDC 0603 Product overview: SF-0603SP250M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603SP250M-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-0603SP250M-2
Circuit Protection - Fuses SF-0603SP250M-2
FUSE BOARD MOUNT 2.5A 32VDC 0603

FUSE BOARD MOUNT 2.5A 32VDC 0603

Supplier's Site
Fuse, Smd, 2.5A, Time Delay, 0603; Fuse Current Bourns - 56AC6491 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2.5A, Time Delay, 0603; Fuse Current Bourns
56AC6491
Fuse, Smd, 2.5A, Time Delay, 0603; Fuse Current Bourns 56AC6491
FUSE, SMD, 2.5A, TIME DELAY, 0603; Fuse Current:2.5A; Product Range:SinglFuse SF-0603SPxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Time Delay; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SMD, 2.5A, TIME DELAY, 0603; Fuse Current:2.5A; Product Range:SinglFuse SF-0603SPxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Time Delay; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number SF-0603SP250M-2CT-ND 1302111-SF-0603SP250M-2 139-SF-0603SP250M-2 SF-0603SP250M-2 56AC6491
Product Name Fuses Circuit Protection - Fuses 2.5A Circuit Protection Fuse Circuit Protection - Fuses Fuse, Smd, 2.5A, Time Delay, 0603; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT) Surface Mount
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details