Bourns, Inc. Fuses SF-0603SP200-2

Description
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-0603SP200-2TR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603SP200-2CT-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603SP200-2DKR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - SF-0603SP200-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-0603SP200-2
Circuit Protection - Fuses SF-0603SP200-2
FUSE BOARD MOUNT 2A 32VDC 0603

FUSE BOARD MOUNT 2A 32VDC 0603

Supplier's Site
Fuse, Time Delay, 2A, 0603; Fuse Current Bourns - 44AC2842 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Delay, 2A, 0603; Fuse Current Bourns
44AC2842
Fuse, Time Delay, 2A, 0603; Fuse Current Bourns 44AC2842
FUSE, TIME DELAY, 2A, 0603; Fuse Current:2A; Product Range:SinglFuse SF-0603SP Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Time Delay; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

FUSE, TIME DELAY, 2A, 0603; Fuse Current:2A; Product Range:SinglFuse SF-0603SP Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Time Delay; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number SF-0603SP200-2TR-ND SF-0603SP200-2 44AC2842
Product Name Fuses Circuit Protection - Fuses Fuse, Time Delay, 2A, 0603; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 0001.1009.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details