AC DC Fuse
FUSE BOARD MOUNT 1.5A 65VDC 0603
SMD FUSE, SLOW BLOW, 1.5A, 65VDC, 0603 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 118-SF-0603SA150M-2DKR-ND | SF-0603SA150M-2 | 57AJ5668 |
| Product Name | Fuses | Circuit Protection - Fuses | Smd Fuse, Slow Blow, 1.5A, 65Vdc, 0603 Rohs Compliant Bourns |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |