Manufacturer: Bourns Inc.
Win Source Part Number: 807273-SF-0603S100-2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Slow Blow
Melting I2t: 0.026
Approvals: UL
DC Cold Resistance: 0.065 Ohms
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.063" L x 0.032" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
Manufacturer Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
Breaking Capacity at Rated Voltage: 50A
Part Number Series: SF-0603
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MOUNT 1A 32VDC 0603 Product overview: SF-0603S100-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603S100-2 can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 1A 32VDC 0603
50A 1A 32V 0603 Fuses ROHS
FUSE, SMD, 1A, SLOW BLOW; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603S Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 807273-SF-0603S100-2 | SF-0603S100-2CT-ND | 139-SF-0603S100-2 | SF-0603S100-2 | SF-0603S100-2 | 14P7161 |
| Product Name | Fuses - SF-0603S100-2 | Fuses | 1A Circuit Protection Fuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse, Smd, 1A, Slow Blow; Fuse Current Bourns |
| Mounting | SMD | Solderable (Surface Mount Technology) | Surface Mount | |||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | ||
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |