Bourns, Inc. Fuse, 0.8A, 32V, 0603; Fuse Current Bourns SF-0603S080-2

Description
FUSE, 0.8A, 32V, 0603; Fuse Current:800mA; Product Range:SF-0603S Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Datasheet
Description
FUSE, 0.8A, 32V, 0603; Fuse Current:800mA; Product Range:SF-0603S Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, 0.8A, 32V, 0603; Fuse Current Bourns - 67W0164 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0.8A, 32V, 0603; Fuse Current Bourns
67W0164
Fuse, 0.8A, 32V, 0603; Fuse Current Bourns 67W0164
FUSE, 0.8A, 32V, 0603; Fuse Current:800mA; Product Range:SF-0603S Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

FUSE, 0.8A, 32V, 0603; Fuse Current:800mA; Product Range:SF-0603S Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 67W0164
Product Name Fuse, 0.8A, 32V, 0603; Fuse Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2897294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Ultra low capacitance double rail-to-rail ESD protection diode - PESD2ETH-ADF - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details
2 suppliers
ESD Suppressor TVS 30KV 2-Pin TNSP T/R - 376-ESD307U102NE6327XTSA1 - Utmel Electronic Limited
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
View Details