750mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
750mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
750mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MNT 750MA 63VDC 0603 Product overview: SF-0603S075M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 750MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603S075M-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302097-SF-0603S075M
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603SxxxM
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.006
DC Cold Resistance: 0.254 Ohms
Standard Package: 4,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W x 0.037" H (1.60mm x 0.80mm x 0.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0603S075M-2CT,SF-
Base Product Number: SF-0603
FUSE BOARD MNT 750MA 63VDC 0603
FUSE, SLOW BLOW, 0.75A, 63VDC, 0603; Fuse Current:750mA; Product Range:SinglFuse SF-0603SxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-;RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | SF-0603S075M-2DKR-ND | 139-SF-0603S075M-2 | 1302097-SF-0603S075M-2 | SF-0603S075M-2 | 51AC2187 |
| Product Name | Fuses | 750MA Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses | Fuse, Slow Blow, 0.75A, 63Vdc, 0603; Fuse Current Bourns |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | SMD (SMT) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps | 35 amps |