630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MNT 630MA 32VDC 0603 Product overview: SF-0603S063-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 630MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603S063-2 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 804219-SF-0603S063-2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Slow Blow
Melting I2t: 0.017
Approvals: UL
DC Cold Resistance: 0.13 Ohms
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.063" L x 0.032" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
Manufacturer Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 630mA
Breaking Capacity at Rated Voltage: 50A
Part Number Series: SF-0603
FUSE, SLOW BLOW, 0.63A, 0603; Fuse Current:630mA; Product Range:SinglFuse SF-0603S Series; Voltage Rating VAC:35V; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
SMD FUSE, SLOW BLOW, 0.63A, 32VDC, 0603; Fuse Current:630mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603S Series RoHS Compliant: Yes
FUSE BOARD MNT 630MA 32VDC 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | SF-0603S063-2CT-ND | 139-SF-0603S063-2 | 804219-SF-0603S063-2 | 50AC9644 | 32AK7880 | SF-0603S063-2 |
| Product Name | Fuses | 630MA Circuit Protection Fuse | Fuses - SF-0603S063-2 | Fuse, Slow Blow, 0.63A, 0603; Fuse Current Bourns | Smd Fuse, Slow Blow, 0.63A, 32Vdc, 0603; Fuse Current Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | SMD | |||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | ||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) |