500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Win Source Part Number: 1302099-SF-0603S050M
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603SxxxM
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.003
DC Cold Resistance: 0.485 Ohms
Standard Package: 4,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W x 0.037" H (1.60mm x 0.80mm x 0.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0603S050M-2DKR,SF
Base Product Number: SF-0603
FUSE BOARD MNT 500MA 63VDC 0603 Product overview: SF-0603S050M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603S050M-2 can be used for catalog matching and distributor lookup.
FUSE, SLOW BLOW, 0.5A, 63VDC, 0603; Fuse Current:500mA; Product Range:SinglFuse SF-0603SxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes
FUSE BOARD MNT 500MA 63VDC 0603
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | SF-0603S050M-2TR-ND | 1302099-SF-0603S050M-2 | 139-SF-0603S050M-2 | 51AC2186 | SF-0603S050M-2 |
| Product Name | Fuses | Circuit Protection - Fuses | 500MA Circuit Protection Fuse | Fuse, Slow Blow, 0.5A, 63Vdc, 0603; Fuse Current Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | Surface Mount | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps | 35 amps |