400mA 35V AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
400mA 35V AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
400mA 35V AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BRDMT 400MA 35VAC/50DC 0603 Product overview: SF-0603S040-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603S040-2 can be used for catalog matching and distributor lookup.
FUSE BRDMT 400MA 35VAC/50DC 0603
FUSE, SMD, SLOW BLOW, 400MA, 35VAC, 50VDC, 0603(1608 METRIC), 1.6X0.8X0.45MM. FREE 2 YEAR RADWELL WARRANTY
SMD FUSE, SLOW BLOW, 0.4A, 50VDC, 0603; Fuse Current:400mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:50V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603S Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | SF-0603S040-2DKR-ND | 139-SF-0603S040-2 | SF-0603S040-2 | 167912195 | 32AK7879 |
| Product Name | Fuses | 400MA Circuit Protection Fuse | Circuit Protection - Fuses | Fuse | Smd Fuse, Slow Blow, 0.4A, 50Vdc, 0603; Fuse Current Bourns |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |||
| Approvals / Standards | UL | RoHS | RoHS | ||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) |