1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE, AEC-Q200, HIGH INRUSH, 1.5A, 32V ROHS COMPLIANT: YES
FUSE BOARD MOUNT 1.5A 32VDC 0603
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 118-SF-0603HIA150M-2CT-ND | 69AH2237 | SF-0603HIA150M-2 |
| Product Name | Fuses | Fuse, Aec-Q200, High Inrush, 1.5A, 32V Rohs Compliant Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |