1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE, AEC-Q200, HIGH INRUSH, 1A/32V, 0603 ROHS COMPLIANT: YES
SMD FUSE, HIGH INRUSH, 1A, 32VDC, 0603; Fuse Current:1A; Blow Characteristic:High Inrush Current Withstand; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603HIA-M SeriesRoHS Compliant: Yes
FUSE BOARD MOUNT 1A 32VDC 0603
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 118-SF-0603HIA100M-2CT-ND | 69AH2236 | 32AK7877 | SF-0603HIA100M-2 |
| Product Name | Fuses | Fuse, Aec-Q200, High Inrush, 1A/32V, 0603 Rohs Compliant Bourns | Smd Fuse, High Inrush, 1A, 32Vdc, 0603; Fuse Current Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | |||
| Approvals / Standards | UL | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |