750mA 35V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
750mA 35V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
750mA 35V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BRDMT 750MA 35VAC/65DC 0603
FUSE, 0.75A, HIGH INRUSH WITHSTAND, 0603; Fuse Current:750mA; Product Range:SinglFuse SF-0603HIxxxF Series; Voltage Rating VAC:35V; Voltage Rating V DC:65V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:0603; RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | SF-0603HI075F-2DKR-ND | SF-0603HI075F-2 | 64AC0156 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse, 0.75A, High Inrush Withstand, 0603; Fuse Current Bourns |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) |