4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE, FAST ACTING, 4A, 0603; Fuse Current:4A; Product Range:SinglFuse SF-0603FP Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes
FUSE BOARD MOUNT 4A 32VDC 0603
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | SF-0603FP400-2TR-ND | 38AC2340 | SF-0603FP400-2 |
| Product Name | Fuses | Fuse, Fast Acting, 4A, 0603; Fuse Current Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |