Bourns, Inc. Fuses SF-0603FP175F-2

Description
1.75A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.75A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-0603FP175F-2TR-ND - DigiKey
Thief River Falls, MN, United States
1.75A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.75A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603FP175F-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1.75A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.75A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603FP175F-2CT-ND - DigiKey
Thief River Falls, MN, United States
1.75A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.75A 24V AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuse, Smd, Fast Acting, 1.75A, 0603; Fuse Current Bourns - 62AC8173 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Fast Acting, 1.75A, 0603; Fuse Current Bourns
62AC8173
Fuse, Smd, Fast Acting, 1.75A, 0603; Fuse Current Bourns 62AC8173
FUSE, SMD, FAST ACTING, 1.75A, 0603; Fuse Current:1.75A; Product Range:SinglFuse SF-0603FPxxxF Series; Voltage Rating VAC:24V; Voltage Rating V DC:35V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, FAST ACTING, 1.75A, 0603; Fuse Current:1.75A; Product Range:SinglFuse SF-0603FPxxxF Series; Voltage Rating VAC:24V; Voltage Rating V DC:35V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-0603FP175F-2
Circuit Protection - Fuses SF-0603FP175F-2
FUSE BRDMT 1.75A 24VAC/35DC 0603

FUSE BRDMT 1.75A 24VAC/35DC 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number SF-0603FP175F-2TR-ND 62AC8173 SF-0603FP175F-2
Product Name Fuses Fuse, Smd, Fast Acting, 1.75A, 0603; Fuse Current Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data