Bourns, Inc. 1A Circuit Protection Fuse SF-0603FP100F-2

Description
FUSE BRD MNT 1A 65VAC/65VDC 0603 Product overview: SF-0603FP100F-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603FP100F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BRD MNT 1A 65VAC/65VDC 0603 Product overview: SF-0603FP100F-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603FP100F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Circuit Protection Fuse
139-SF-0603FP100F-2
1A Circuit Protection Fuse 139-SF-0603FP100F-2
FUSE BRD MNT 1A 65VAC/65VDC 0603 Product overview: SF-0603FP100F-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603FP100F-2 can be used for catalog matching and distributor lookup.

FUSE BRD MNT 1A 65VAC/65VDC 0603 Product overview: SF-0603FP100F-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603FP100F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - SF-0603FP100F-2CT-ND - DigiKey
Thief River Falls, MN, United States
1A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603FP100F-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603FP100F-2TR-ND - DigiKey
Thief River Falls, MN, United States
1A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuse, Smd, Fast Acting, 1A, 0603; Fuse Current Bourns - 62AC8170 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Fast Acting, 1A, 0603; Fuse Current Bourns
62AC8170
Fuse, Smd, Fast Acting, 1A, 0603; Fuse Current Bourns 62AC8170
FUSE, SMD, FAST ACTING, 1A, 0603; Fuse Current:1A; Product Range:SinglFuse SF-0603FPxxxF Series; Voltage Rating VAC:65V; Voltage Rating V DC:65V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, FAST ACTING, 1A, 0603; Fuse Current:1A; Product Range:SinglFuse SF-0603FPxxxF Series; Voltage Rating VAC:65V; Voltage Rating V DC:65V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Fast Acting, 1A, 65Vdc, 0603; Fuse Current Bourns - 32AK7873 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 1A, 65Vdc, 0603; Fuse Current Bourns
32AK7873
Smd Fuse, Fast Acting, 1A, 65Vdc, 0603; Fuse Current Bourns 32AK7873
SMD FUSE, FAST ACTING, 1A, 65VDC, 0603; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:65V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603FPxxxF Series RoHS Compliant: Yes

SMD FUSE, FAST ACTING, 1A, 65VDC, 0603; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:65V; Fuse Case Style:0603 (1608 Metric); Product Range:SinglFuse SF-0603FPxxxF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-0603FP100F-2
Circuit Protection - Fuses SF-0603FP100F-2
FUSE BRD MNT 1A 65VAC/65VDC 0603

FUSE BRD MNT 1A 65VAC/65VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-SF-0603FP100F-2 SF-0603FP100F-2CT-ND 62AC8170 SF-0603FP100F-2
Product Name 1A Circuit Protection Fuse Fuses Fuse, Smd, Fast Acting, 1A, 0603; Fuse Current Bourns Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology)
Approvals / Standards RoHS UL RoHS
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Current 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0034.1506.G-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fuses - 004110213 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 100 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details