Bourns, Inc. Fuses SF-0603FP063-2

Description
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-0603FP063-2DKR-ND - DigiKey
Thief River Falls, MN, United States
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603FP063-2TR-ND - DigiKey
Thief River Falls, MN, United States
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603FP063-2CT-ND - DigiKey
Thief River Falls, MN, United States
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 1302160-SF-0603FP063-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302160-SF-0603FP063-2
Circuit Protection - Fuses 1302160-SF-0603FP063-2
Win Source Part Number: 1302160-SF-0603FP063 -2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-0603FP Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.007 Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 630 mA REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-0603FP063-2,SF-06 03FP063-2CT,SF-0603F P063-2DKR,SF-0603FP0 63-2TR Base Product Number: SF-0603 Approval Agency: UL

Win Source Part Number: 1302160-SF-0603FP063-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603FP
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.007
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 630 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0603FP063-2,SF-0603FP063-2CT,SF-0603FP063-2DKR,SF-0603FP063-2TR
Base Product Number: SF-0603
Approval Agency: UL

Buy Now Datasheet
Singapore, Singapore
630MA Circuit Protection Fuse
139-SF-0603FP063-2
630MA Circuit Protection Fuse 139-SF-0603FP063-2
FUSE BOARD MNT 630MA 32VDC 0603 Product overview: SF-0603FP063-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 630MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603FP063-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MNT 630MA 32VDC 0603 Product overview: SF-0603FP063-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 630MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603FP063-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-0603FP063-2
Circuit Protection - Fuses SF-0603FP063-2
FUSE BOARD MNT 630MA 32VDC 0603

FUSE BOARD MNT 630MA 32VDC 0603

Supplier's Site
Fuse, Fast Acting, 0.63A, 0603; Fuse Current Bourns - 38AC2330 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 0.63A, 0603; Fuse Current Bourns
38AC2330
Fuse, Fast Acting, 0.63A, 0603; Fuse Current Bourns 38AC2330
FUSE, FAST ACTING, 0.63A, 0603; Fuse Current:630mA; Product Range:SinglFuse SF-0603FP Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, FAST ACTING, 0.63A, 0603; Fuse Current:630mA; Product Range:SinglFuse SF-0603FP Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number SF-0603FP063-2DKR-ND 1302160-SF-0603FP063-2 139-SF-0603FP063-2 SF-0603FP063-2 38AC2330
Product Name Fuses Circuit Protection - Fuses 630MA Circuit Protection Fuse Circuit Protection - Fuses Fuse, Fast Acting, 0.63A, 0603; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT) Surface Mount
Approvals / Standards UL RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1340-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fuses - 002313624 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 16 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details