Win Source Part Number: 1302167-SF-0603F080-
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603F
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.014
DC Cold Resistance: 0.115 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.063" L x 0.032" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0603F080-2,SF-060
Base Product Number: SF-0603
Approval Agency: UL
800mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
800mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
800mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MNT 800MA 32VDC 0603 Product overview: SF-0603F080-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 800MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603F080-2 can be used for catalog matching and distributor lookup.
FUSE, SMD, 0.8A, 0603, FAST ACTING; Fuse Current:800mA; Product Range:SF-0603F Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:50A; BreakingRoHS Compliant: Yes
FUSE BOARD MNT 800MA 32VDC 0603
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1302167-SF-0603F080-2 | SF-0603F080-2TR-ND | 139-SF-0603F080-2 | 67W0160 | SF-0603F080-2 |
| Product Name | Circuit Protection - Fuses | Fuses | 800MA Circuit Protection Fuse | Fuse, Smd, 0.8A, 0603, Fast Acting; Fuse Current Bourns | Circuit Protection - Fuses |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | Surface Mount | ||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |
| Rated Voltage | 32 volts | 32 volts | |||
| Rated Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |