Bourns, Inc. 630MA Circuit Protection Fuse SF-0603F063-2

Description
FUSE BOARD MNT 630MA 32VDC 0603 Product overview: SF-0603F063-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 630MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603F063-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MNT 630MA 32VDC 0603 Product overview: SF-0603F063-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 630MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603F063-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
630MA Circuit Protection Fuse
139-SF-0603F063-2
630MA Circuit Protection Fuse 139-SF-0603F063-2
FUSE BOARD MNT 630MA 32VDC 0603 Product overview: SF-0603F063-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 630MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603F063-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MNT 630MA 32VDC 0603 Product overview: SF-0603F063-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 630MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603F063-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - SF-0603F063-2 - 800707-SF-0603F063-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - SF-0603F063-2
800707-SF-0603F063-2
Fuses - SF-0603F063-2 800707-SF-0603F063-2
Manufacturer: Bourns Inc. Win Source Part Number: 800707-SF-0603F063-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.007 Approvals: UL DC Cold Resistance: 0.173 Ohms Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.063" L x 0.032" W x 0.018" H (1.60mm x 0.80mm x 0.45mm) Manufacturer Package: 0603 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 630mA Breaking Capacity at Rated Voltage: 50A Part Number Series: SF-0603

Manufacturer: Bourns Inc.
Win Source Part Number: 800707-SF-0603F063-2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 0.007
Approvals: UL
DC Cold Resistance: 0.173 Ohms
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.063" L x 0.032" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
Manufacturer Package: 0603
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 630mA
Breaking Capacity at Rated Voltage: 50A
Part Number Series: SF-0603

Buy Now
Fuses - SF-0603F063-2DKR-ND - DigiKey
Thief River Falls, MN, United States
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603F063-2CT-ND - DigiKey
Thief River Falls, MN, United States
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603F063-2TR-ND - DigiKey
Thief River Falls, MN, United States
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses SF-0603F063-2
FUSE BOARD MNT 630MA 32VDC 0603

FUSE BOARD MNT 630MA 32VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-SF-0603F063-2 800707-SF-0603F063-2 SF-0603F063-2DKR-ND SF-0603F063-2
Product Name 630MA Circuit Protection Fuse Fuses - SF-0603F063-2 Fuses Circuit Protection - Fuses
Mounting Surface Mount SMD Solderable (Surface Mount Technology)
Approvals / Standards RoHS UL
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Rated Current 0.6300 amps 0.6300 amps 0.6300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details