Bourns, Inc. Fuses - SF-0402S400-2 SF-0402S400-2

Description
Manufacturer: Bourns Inc. Win Source Part Number: 894162-SF-0402S400-2 Series: SinglFuse™ SF-0402S Operating Temperature Range: -40°C ~ 105°C Features: 4 A AC 24 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Family Name: SF-0402 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Other Part Number: SF-0402S400-2-ND, SF-0402S400-2CT, SF-0402S400-2TR, SF-0402S400-2DKR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 894162-SF-0402S400-2 Series: SinglFuse™ SF-0402S Operating Temperature Range: -40°C ~ 105°C Features: 4 A AC 24 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Family Name: SF-0402 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Other Part Number: SF-0402S400-2-ND, SF-0402S400-2CT, SF-0402S400-2TR, SF-0402S400-2DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-0402S400-2 - 894162-SF-0402S400-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - SF-0402S400-2
894162-SF-0402S400-2
Fuses - SF-0402S400-2 894162-SF-0402S400-2
Manufacturer: Bourns Inc. Win Source Part Number: 894162-SF-0402S400-2 Series: SinglFuse™ SF-0402S Operating Temperature Range: -40°C ~ 105°C Features: 4 A AC 24 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Family Name: SF-0402 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Other Part Number: SF-0402S400-2-ND, SF-0402S400-2CT, SF-0402S400-2TR, SF-0402S400-2DKR

Manufacturer: Bourns Inc.
Win Source Part Number: 894162-SF-0402S400-2
Series: SinglFuse™ SF-0402S
Operating Temperature Range: -40°C ~ 105°C
Features: 4 A AC 24 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Family Name: SF-0402
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Other Part Number: SF-0402S400-2-ND, SF-0402S400-2CT, SF-0402S400-2TR, SF-0402S400-2DKR

Buy Now Datasheet
Fuses - SF-0402S400-2DKR-ND - DigiKey
Thief River Falls, MN, United States
4A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

4A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - SF-0402S400-2CT-ND - DigiKey
Thief River Falls, MN, United States
4A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

4A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - SF-0402S400-2TR-ND - DigiKey
Thief River Falls, MN, United States
4A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

4A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
4A Circuit Protection Fuse
139-SF-0402S400-2
4A Circuit Protection Fuse 139-SF-0402S400-2
FUSE BOARD MOUNT 4A 24VDC 0402 Product overview: SF-0402S400-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0402S400-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 4A 24VDC 0402 Product overview: SF-0402S400-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0402S400-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses SF-0402S400-2
FUSE BOARD MOUNT 4A 24VDC 0402

FUSE BOARD MOUNT 4A 24VDC 0402

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 894162-SF-0402S400-2 SF-0402S400-2DKR-ND 139-SF-0402S400-2 SF-0402S400-2
Product Name Fuses - SF-0402S400-2 Fuses 4A Circuit Protection Fuse Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology) Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Fuse Type PC Board
Approvals / Standards UL RoHS
Unlock Full Specs
to access all available technical data