FUSE BOARD MNT 750MA 24VDC 0402 Product overview: SF-0402S075-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 750MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0402S075-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302175-SF-0402S075-
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0402S
Package: Tape & Reel (TR)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 24 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Standard Package: 10,000
Mounting: SMD (SMT)
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.039" L x 0.020" W x 0.014" H (1.00mm x 0.52mm x 0.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Base Product Number: SF-0402
Approval Agency: UL
FUSE BOARD MNT 750MA 24VDC 0402
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-SF-0402S075-2 | 1302175-SF-0402S075-2 | SF-0402S075-2 |
| Product Name | 750MA Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Mounting | Surface Mount | SMD (SMT) | |
| Approvals / Standards | RoHS | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |