FUSE BOARD MNT 500MA 24VDC 0402 Product overview: SF-0402S050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0402S050-2 can be used for catalog matching and distributor lookup.
500mA AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
500mA AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
500mA AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Win Source Part Number: 1302177-SF-0402S050-
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0402S
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 24 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.0037
DC Cold Resistance: 0.235 Ohms
Standard Package: 10,000
Mounting: SMD (SMT)
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.039" L x 0.020" W x 0.014" H (1.00mm x 0.52mm x 0.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0402S050-2CT,SF-0
Base Product Number: SF-0402
Approval Agency: UL
FUSE BOARD MNT 500MA 24VDC 0402
FUSE, 0.5A, 24VDC, SLOW BLOW, SMD; Fuse Current:500mA; Product Range:SF-0402S Series; Voltage Rating VAC:-; Voltage Rating V DC:24VDC; Blow Characteristic:Slow Blow; Fuse Case Style:0402; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes
SMD FUSE, SLOW BLOW, 0.5A, 32VDC, 0402; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0402 (1005 Metric); Product Range:SinglFuse SF-0402S Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-SF-0402S050-2 | SF-0402S050-2CT-ND | 1302177-SF-0402S050-2 | SF-0402S050-2 | 06X7375 | 32AK7865 |
| Product Name | 500MA Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses | Fuse, 0.5A, 24Vdc, Slow Blow, Smd; Fuse Current Bourns | Smd Fuse, Slow Blow, 0.5A, 32Vdc, 0402; Fuse Current Bourns |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | SMD (SMT) | |||
| Approvals / Standards | RoHS | UL | RoHS | RoHS | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |