1A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
1A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
1A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
FUSE, SMD, FAST ACTING, 1A, 0402; Fuse Current:1A; Product Range:SinglFuse SF-0402FPxxxF Series; Voltage Rating VAC:-; Voltage Rating V DC:35V; Blow Characteristic:Fast Acting; Fuse Case Style:0402; Breaking Capacity Current AC:-; RoHS Compliant: Yes
FUSE BOARD MOUNT 1A 35VDC 0402
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | SF-0402FP100F-2DKR-ND | 62AC8159 | SF-0402FP100F-2 |
| Product Name | Fuses | Fuse, Smd, Fast Acting, 1A, 0402; Fuse Current Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) |