Bourns, Inc. Circuit Protection - Fuses SF-0402F315-2

Description
Win Source Part Number: 1302202-SF-0402F315- 2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-0402F Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 0.06304 DC Cold Resistance: 0.019 Ohms Standard Package: 10,000 Mounting: SMD (SMT) Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.039" L x 0.020" W x 0.014" H (1.00mm x 0.52mm x 0.35mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.15 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-0402F315-2TR,SF-0 402F315-2,SF-0402F31 5-2DKR,SF-0402F315-2 CT,118-SF-0402F315-2 DKR,118-SF-0402F315- 2TR,SF-0402F315-2TR, SF-0402F315-2CT,SF-0 402F315-2DKR,118-SF- 0402F315-2CT Base Product Number: SF-0402 Approval Agency: UL
Request a Quote Datasheet
Description
Win Source Part Number: 1302202-SF-0402F315- 2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-0402F Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 0.06304 DC Cold Resistance: 0.019 Ohms Standard Package: 10,000 Mounting: SMD (SMT) Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.039" L x 0.020" W x 0.014" H (1.00mm x 0.52mm x 0.35mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.15 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-0402F315-2TR,SF-0 402F315-2,SF-0402F31 5-2DKR,SF-0402F315-2 CT,118-SF-0402F315-2 DKR,118-SF-0402F315- 2TR,SF-0402F315-2TR, SF-0402F315-2CT,SF-0 402F315-2DKR,118-SF- 0402F315-2CT Base Product Number: SF-0402 Approval Agency: UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1302202-SF-0402F315-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302202-SF-0402F315-2
Circuit Protection - Fuses 1302202-SF-0402F315-2
Win Source Part Number: 1302202-SF-0402F315- 2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-0402F Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 0.06304 DC Cold Resistance: 0.019 Ohms Standard Package: 10,000 Mounting: SMD (SMT) Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.039" L x 0.020" W x 0.014" H (1.00mm x 0.52mm x 0.35mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.15 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-0402F315-2TR,SF-0 402F315-2,SF-0402F31 5-2DKR,SF-0402F315-2 CT,118-SF-0402F315-2 DKR,118-SF-0402F315- 2TR,SF-0402F315-2TR, SF-0402F315-2CT,SF-0 402F315-2DKR,118-SF- 0402F315-2CT Base Product Number: SF-0402 Approval Agency: UL

Win Source Part Number: 1302202-SF-0402F315-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0402F
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.06304
DC Cold Resistance: 0.019 Ohms
Standard Package: 10,000
Mounting: SMD (SMT)
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.039" L x 0.020" W x 0.014" H (1.00mm x 0.52mm x 0.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.15 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0402F315-2TR,SF-0402F315-2,SF-0402F315-2DKR,SF-0402F315-2CT,118-SF-0402F315-2DKR,118-SF-0402F315-2TR,SF-0402F315-2TR,SF-0402F315-2CT,SF-0402F315-2DKR,118-SF-0402F315-2CT
Base Product Number: SF-0402
Approval Agency: UL

Buy Now Datasheet
Fuses - 118-SF-0402F315-2CT-ND - DigiKey
Thief River Falls, MN, United States
3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - 118-SF-0402F315-2TR-ND - DigiKey
Thief River Falls, MN, United States
3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - 118-SF-0402F315-2DKR-ND - DigiKey
Thief River Falls, MN, United States
3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
3.15A Circuit Protection Fuse
139-SF-0402F315-2
3.15A Circuit Protection Fuse 139-SF-0402F315-2
FUSE BOARD MNT 3.15A 32VDC 0402 Product overview: SF-0402F315-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0402F315-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MNT 3.15A 32VDC 0402 Product overview: SF-0402F315-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0402F315-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Fuses SF-0402F315-2
FUSE BOARD MNT 3.15A 32VDC 0402

FUSE BOARD MNT 3.15A 32VDC 0402

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1302202-SF-0402F315-2 118-SF-0402F315-2CT-ND 139-SF-0402F315-2 SF-0402F315-2
Product Name Circuit Protection - Fuses Fuses 3.15A Circuit Protection Fuse Circuit Protection - Fuses
Mounting SMD (SMT) Solderable (Surface Mount Technology) Surface Mount
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Rated Voltage 32 volts 32 volts
Rated Current 3.15 amps 3.15 amps 3.15 amps
Unlock Full Specs
to access all available technical data

Similar Products

CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details