The SF-0402F075-2 is a fast-acting surface mount fuse in the SinglFuse™ SF-0402F series, rated for 0.75 A at 32 VDC with a typical resistance of 0.14 Ω and a melting I²t of 0.00402 A²s. It complies with UL 248-14 and RoHS Directive 2015/863, and is halogen-free. The device operates from -20 °C to +105 °C and has a storage temperature range of +5 °C to +35 °C. It is packaged in an 0402 (1.0 mm × 0.5 mm) surface mount footprint and is supplied in tape and reel packaging with 10,000 pieces per reel.
Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors
Package: NI-1230-4LS2L
Product Status: Obsolete
Mounting Type: Fixed
Fuse Type: Board Mount (Cartridge Style Excluded)
Current Rating (Amps): 30 mA
Voltage Rating - DC: 125 V
Response Time: Slow
Package / Case: 4-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT3 |