68µH Unshielded Wirewound Inductor 900mA 280mOhm Max Nonstandard
68µH Unshielded Wirewound Inductor 900mA 280mOhm Max Nonstandard
68µH Unshielded Wirewound Inductor 900mA 280mOhm Max Nonstandard
Win Source Part Number: 1274481-SDR7045-680K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR7045
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 68 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 17 @ 2.52MHz
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 280mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR7045-680KCT,SDR70
Base Product Number: SDR7045
Current - Saturation (Isat): 920mA
FIXED IND 68UH 900MA 280MOHM SMD Product overview: SDR7045-680K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 900MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 900MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-680K can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, SDR7045 Series, 68 H, 10%, Unshielded, 0.28 ohm, 900 mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SDR7045-680KCT-ND | 1274481-SDR7045-680K | 71-SDR7045-680K | 06X7370 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 68UH 900MA 280MOHM Inductor and Choke | Surface Mount Power Inductor, Sdr7045 Series, 68 H, 10%, Unshielded, 0.28 Ohm, 900 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |