Bourns, Inc. SMD 4.7UH 2.6A 42 MOHM Inductor and Choke SDR7045-4R7M

Description
FIXED IND 4.7UH 2.6A 42 MOHM SMD Product overview: SDR7045-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.6A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.6A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 2.6A 42 MOHM SMD Product overview: SDR7045-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.6A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.6A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 2.6A 42 MOHM Inductor and Choke - 71-SDR7045-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2.6A 42 MOHM Inductor and Choke
71-SDR7045-4R7M
SMD 4.7UH 2.6A 42 MOHM Inductor and Choke 71-SDR7045-4R7M
FIXED IND 4.7UH 2.6A 42 MOHM SMD Product overview: SDR7045-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.6A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.6A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.6A 42 MOHM SMD Product overview: SDR7045-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.6A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.6A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR7045-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7045-4R7MCT-ND
Fixed Inductors 118-SDR7045-4R7MCT-ND
4.7µH Unshielded Wirewound Inductor 2.6A 42mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 2.6A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR7045-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7045-4R7MTR-ND
Fixed Inductors 118-SDR7045-4R7MTR-ND
4.7µH Unshielded Wirewound Inductor 2.6A 42mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 2.6A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR7045-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7045-4R7MDKR-ND
Fixed Inductors 118-SDR7045-4R7MDKR-ND
4.7µH Unshielded Wirewound Inductor 2.6A 42mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 2.6A 42mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1039909-SDR7045-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1039909-SDR7045-4R7M
Win Source Part Number: 1039909-SDR7045-4R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 4.7 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 23 @ 7.96MHz Frequency - Self Resonant: 38MHz Package / Case: Nonstandard DC Resistance (DCR): 42mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) Alternative Parts (Cross-Reference): AIUR-02H-4R7M; RLB0914-4R7ML; SDR7030-4R7M; SDR0906-4R7ML; LHL08TB4R7M; LHL08NB4R7M; LQH44NN4R7M03L; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR7045-4R7M-ND,118- SDR7045-4R7MCT,118-S DR7045-4R7MTR,118-SD R7045-4R7MDKR Base Product Number: SDR7045 Current - Saturation (Isat): 3.4A

Win Source Part Number: 1039909-SDR7045-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR7045
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 23 @ 7.96MHz
Frequency - Self Resonant: 38MHz
Package / Case: Nonstandard
DC Resistance (DCR): 42mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
Alternative Parts (Cross-Reference): AIUR-02H-4R7M; RLB0914-4R7ML; SDR7030-4R7M; SDR0906-4R7ML; LHL08TB4R7M; LHL08NB4R7M; LQH44NN4R7M03L;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR7045-4R7M-ND,118-SDR7045-4R7MCT,118-SDR7045-4R7MTR,118-SDR7045-4R7MDKR
Base Product Number: SDR7045
Current - Saturation (Isat): 3.4A

Buy Now Datasheet
Surface Mount Power Inductor, Sdr7045 Series, 4.7 H, 20%, Unshielded, 0.042 Ohm, 2.6 A Rohs Compliant Bourns - 06X7366 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr7045 Series, 4.7 H, 20%, Unshielded, 0.042 Ohm, 2.6 A Rohs Compliant Bourns
06X7366
Surface Mount Power Inductor, Sdr7045 Series, 4.7 H, 20%, Unshielded, 0.042 Ohm, 2.6 A Rohs Compliant Bourns 06X7366
Surface Mount Power Inductor, SDR7045 Series, 4.7 H, 20%, Unshielded, 0.042 ohm, 2.6 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR7045 Series, 4.7 H, 20%, Unshielded, 0.042 ohm, 2.6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR7045-4R7M 118-SDR7045-4R7MCT-ND 1039909-SDR7045-4R7M 06X7366
Product Name SMD 4.7UH 2.6A 42 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr7045 Series, 4.7 H, 20%, Unshielded, 0.042 Ohm, 2.6 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details