Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR7045-471K

Description
Win Source Part Number: 1274473-SDR7045-471K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7045 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 470 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 1.85Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 340 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR7045 Current - Saturation (Isat): 300mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274473-SDR7045-471K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7045 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 470 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 1.85Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 340 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR7045 Current - Saturation (Isat): 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274473-SDR7045-471K
Inductors, Coils, Chokes - Fixed Inductors 1274473-SDR7045-471K
Win Source Part Number: 1274473-SDR7045-471K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7045 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 470 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 1.85Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 340 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR7045 Current - Saturation (Isat): 300mA

Win Source Part Number: 1274473-SDR7045-471K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR7045
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 470 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.85Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 340 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR7045
Current - Saturation (Isat): 300mA

Buy Now Datasheet
470UH 340MA 1.85OHM Inductor and Choke - 71-SDR7045-471K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 340MA 1.85OHM Inductor and Choke
71-SDR7045-471K
470UH 340MA 1.85OHM Inductor and Choke 71-SDR7045-471K
FIXED IND 470UH 340MA 1.85OHM SM Product overview: SDR7045-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 340MA, 1.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 340MA, 1.85OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-471K can be used for catalog matching and distributor lookup.

FIXED IND 470UH 340MA 1.85OHM SM Product overview: SDR7045-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 340MA, 1.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 340MA, 1.85OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-471K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR7045-471KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7045-471KDKR-ND
Fixed Inductors 118-SDR7045-471KDKR-ND
FIXED IND 470UH 340MA 1.85 OHM

FIXED IND 470UH 340MA 1.85 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR7045-471KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7045-471KCT-ND
Fixed Inductors 118-SDR7045-471KCT-ND
FIXED IND 470UH 340MA 1.85 OHM

FIXED IND 470UH 340MA 1.85 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR7045-471KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7045-471KTR-ND
Fixed Inductors 118-SDR7045-471KTR-ND
470µH Unshielded Wirewound Inductor 340mA 1.85Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 340mA 1.85Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr7045 Series, 470 H, 10%, Unshielded, 1.85 Ohm, 340 Ma Rohs Compliant Bourns - 06X7368 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr7045 Series, 470 H, 10%, Unshielded, 1.85 Ohm, 340 Ma Rohs Compliant Bourns
06X7368
Surface Mount Power Inductor, Sdr7045 Series, 470 H, 10%, Unshielded, 1.85 Ohm, 340 Ma Rohs Compliant Bourns 06X7368
Surface Mount Power Inductor, SDR7045 Series, 470 H, 10%, Unshielded, 1.85 ohm, 340 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR7045 Series, 470 H, 10%, Unshielded, 1.85 ohm, 340 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274473-SDR7045-471K 71-SDR7045-471K 118-SDR7045-471KDKR-ND 06X7368
Product Name Inductors, Coils, Chokes - Fixed Inductors 470UH 340MA 1.85OHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Sdr7045 Series, 470 H, 10%, Unshielded, 1.85 Ohm, 340 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1678324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details