Bourns, Inc. SMD 3.3UH 2.8A 36 MOHM Inductor and Choke SDR7045-3R3M

Description
FIXED IND 3.3UH 2.8A 36 MOHM SMD Product overview: SDR7045-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.8A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.8A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 2.8A 36 MOHM SMD Product overview: SDR7045-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.8A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.8A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 2.8A 36 MOHM Inductor and Choke - 71-SDR7045-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.8A 36 MOHM Inductor and Choke
71-SDR7045-3R3M
SMD 3.3UH 2.8A 36 MOHM Inductor and Choke 71-SDR7045-3R3M
FIXED IND 3.3UH 2.8A 36 MOHM SMD Product overview: SDR7045-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.8A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.8A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.8A 36 MOHM SMD Product overview: SDR7045-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.8A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.8A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR7045-3R3M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR7045-3R3M-ND
Fixed Inductors SDR7045-3R3M-ND
3.3µH Unshielded Wirewound Inductor 2.8A 36mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 2.8A 36mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274474-SDR7045-3R3M
Inductors, Coils, Chokes - Fixed Inductors 1274474-SDR7045-3R3M
Win Source Part Number: 1274474-SDR7045-3R3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7045 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 3.3 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 23 @ 7.96MHz Frequency - Self Resonant: 47MHz Package / Case: Nonstandard DC Resistance (DCR): 36mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR7045 Current - Saturation (Isat): 3.7A

Win Source Part Number: 1274474-SDR7045-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR7045
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 3.3 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 23 @ 7.96MHz
Frequency - Self Resonant: 47MHz
Package / Case: Nonstandard
DC Resistance (DCR): 36mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR7045
Current - Saturation (Isat): 3.7A

Buy Now Datasheet
Surface Mount Power Inductor, Sdr7045 Series, 3.3 H, 20%, Unshielded, 0.036 Ohm, 2.8 A Rohs Compliant Bourns - 06X7363 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr7045 Series, 3.3 H, 20%, Unshielded, 0.036 Ohm, 2.8 A Rohs Compliant Bourns
06X7363
Surface Mount Power Inductor, Sdr7045 Series, 3.3 H, 20%, Unshielded, 0.036 Ohm, 2.8 A Rohs Compliant Bourns 06X7363
Surface Mount Power Inductor, SDR7045 Series, 3.3 H, 20%, Unshielded, 0.036 ohm, 2.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR7045 Series, 3.3 H, 20%, Unshielded, 0.036 ohm, 2.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR7045-3R3M SDR7045-3R3M-ND 1274474-SDR7045-3R3M 06X7363
Product Name SMD 3.3UH 2.8A 36 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr7045 Series, 3.3 H, 20%, Unshielded, 0.036 Ohm, 2.8 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details