Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR7045-221K

Description
Win Source Part Number: 1274482-SDR7045-221K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 22 @ 796kHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 930mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR7045-221KCT,SDR70 45-221KDKR,SDR7045-2 21KTR,SDR7045-221K Base Product Number: SDR7045 Current - Saturation (Isat): 480mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274482-SDR7045-221K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 22 @ 796kHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 930mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR7045-221KCT,SDR70 45-221KDKR,SDR7045-2 21KTR,SDR7045-221K Base Product Number: SDR7045 Current - Saturation (Isat): 480mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274482-SDR7045-221K
Inductors, Coils, Chokes - Fixed Inductors 1274482-SDR7045-221K
Win Source Part Number: 1274482-SDR7045-221K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 22 @ 796kHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 930mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR7045-221KCT,SDR70 45-221KDKR,SDR7045-2 21KTR,SDR7045-221K Base Product Number: SDR7045 Current - Saturation (Isat): 480mA

Win Source Part Number: 1274482-SDR7045-221K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR7045
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 22 @ 796kHz
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 930mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR7045-221KCT,SDR7045-221KDKR,SDR7045-221KTR,SDR7045-221K
Base Product Number: SDR7045
Current - Saturation (Isat): 480mA

Buy Now Datasheet
220UH 500MA 930MOHM Inductor and Choke - 71-SDR7045-221K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 500MA 930MOHM Inductor and Choke
71-SDR7045-221K
220UH 500MA 930MOHM Inductor and Choke 71-SDR7045-221K
FIXED IND 220UH 500MA 930MOHM SM Product overview: SDR7045-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 500MA, 930MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 500MA, 930MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-221K can be used for catalog matching and distributor lookup.

FIXED IND 220UH 500MA 930MOHM SM Product overview: SDR7045-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 500MA, 930MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 500MA, 930MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-221K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR7045-221KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR7045-221KTR-ND
Fixed Inductors SDR7045-221KTR-ND
220µH Unshielded Wirewound Inductor 500mA 930mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 500mA 930mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR7045-221KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR7045-221KDKR-ND
Fixed Inductors SDR7045-221KDKR-ND
220µH Unshielded Wirewound Inductor 500mA 930mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 500mA 930mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR7045-221KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR7045-221KCT-ND
Fixed Inductors SDR7045-221KCT-ND
220µH Unshielded Wirewound Inductor 500mA 930mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 500mA 930mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr7045 Series, 220 H, 10%, Unshielded, 0.93 Ohm, 500 Ma Rohs Compliant Bourns - 06X7362 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr7045 Series, 220 H, 10%, Unshielded, 0.93 Ohm, 500 Ma Rohs Compliant Bourns
06X7362
Surface Mount Power Inductor, Sdr7045 Series, 220 H, 10%, Unshielded, 0.93 Ohm, 500 Ma Rohs Compliant Bourns 06X7362
Surface Mount Power Inductor, SDR7045 Series, 220 H, 10%, Unshielded, 0.93 ohm, 500 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR7045 Series, 220 H, 10%, Unshielded, 0.93 ohm, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274482-SDR7045-221K 71-SDR7045-221K SDR7045-221KTR-ND 06X7362
Product Name Inductors, Coils, Chokes - Fixed Inductors 220UH 500MA 930MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Sdr7045 Series, 220 H, 10%, Unshielded, 0.93 Ohm, 500 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details