Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR7045-151K

Description
Win Source Part Number: 1274484-SDR7045-151K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 17 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 580mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 620 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR7045-151K,118-SDR 7045-151KTR,118-SDR7 045-151KCT,118-SDR70 45-151KDKR Base Product Number: SDR7045 Current - Saturation (Isat): 580mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274484-SDR7045-151K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 17 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 580mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 620 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR7045-151K,118-SDR 7045-151KTR,118-SDR7 045-151KCT,118-SDR70 45-151KDKR Base Product Number: SDR7045 Current - Saturation (Isat): 580mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274484-SDR7045-151K
Inductors, Coils, Chokes - Fixed Inductors 1274484-SDR7045-151K
Win Source Part Number: 1274484-SDR7045-151K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 17 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 580mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 620 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR7045-151K,118-SDR 7045-151KTR,118-SDR7 045-151KCT,118-SDR70 45-151KDKR Base Product Number: SDR7045 Current - Saturation (Isat): 580mA

Win Source Part Number: 1274484-SDR7045-151K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR7045
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 17 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 580mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 620 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR7045-151K,118-SDR7045-151KTR,118-SDR7045-151KCT,118-SDR7045-151KDKR
Base Product Number: SDR7045
Current - Saturation (Isat): 580mA

Buy Now Datasheet
Fixed Inductors - 118-SDR7045-151KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7045-151KDKR-ND
Fixed Inductors 118-SDR7045-151KDKR-ND
150µH Unshielded Wirewound Inductor 620mA 580mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 620mA 580mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR7045-151KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7045-151KCT-ND
Fixed Inductors 118-SDR7045-151KCT-ND
150µH Unshielded Wirewound Inductor 620mA 580mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 620mA 580mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR7045-151KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7045-151KTR-ND
Fixed Inductors 118-SDR7045-151KTR-ND
150µH Unshielded Wirewound Inductor 620mA 580mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 620mA 580mOhm Max Nonstandard

Buy Now Datasheet
150UH 620MA 580MOHM Inductor and Choke - 71-SDR7045-151K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 620MA 580MOHM Inductor and Choke
71-SDR7045-151K
150UH 620MA 580MOHM Inductor and Choke 71-SDR7045-151K
FIXED IND 150UH 620MA 580MOHM SM Product overview: SDR7045-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 620MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 620MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-151K can be used for catalog matching and distributor lookup.

FIXED IND 150UH 620MA 580MOHM SM Product overview: SDR7045-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 620MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 620MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-151K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr7045 Series, 150 H, 10%, Unshielded, 0.58 Ohm, 620 Ma Rohs Compliant Bourns - 06X7359 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr7045 Series, 150 H, 10%, Unshielded, 0.58 Ohm, 620 Ma Rohs Compliant Bourns
06X7359
Surface Mount Power Inductor, Sdr7045 Series, 150 H, 10%, Unshielded, 0.58 Ohm, 620 Ma Rohs Compliant Bourns 06X7359
Surface Mount Power Inductor, SDR7045 Series, 150 H, 10%, Unshielded, 0.58 ohm, 620 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR7045 Series, 150 H, 10%, Unshielded, 0.58 ohm, 620 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274484-SDR7045-151K 118-SDR7045-151KDKR-ND 71-SDR7045-151K 06X7359
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 150UH 620MA 580MOHM Inductor and Choke Surface Mount Power Inductor, Sdr7045 Series, 150 H, 10%, Unshielded, 0.58 Ohm, 620 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910166P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 105 milliamps
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details