Bourns, Inc. Fixed Inductors SDR7045-102K

Description
1mH Unshielded Wirewound Inductor 220mA 4Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 220mA 4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR7045-102KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7045-102KTR-ND
Fixed Inductors 118-SDR7045-102KTR-ND
1mH Unshielded Wirewound Inductor 220mA 4Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 220mA 4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR7045-102KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7045-102KDKR-ND
Fixed Inductors 118-SDR7045-102KDKR-ND
FIXED IND 1MH 220MA 4 OHM SMD

FIXED IND 1MH 220MA 4 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR7045-102KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7045-102KCT-ND
Fixed Inductors 118-SDR7045-102KCT-ND
FIXED IND 1MH 220MA 4 OHM SMD

FIXED IND 1MH 220MA 4 OHM SMD

Buy Now Datasheet
Surface Mount Power Inductor, Sdr7045 Series, 1 Mh, 10%, Unshielded, 4 Ohm, 220 Ma Rohs Compliant Bourns - 06X7357 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr7045 Series, 1 Mh, 10%, Unshielded, 4 Ohm, 220 Ma Rohs Compliant Bourns
06X7357
Surface Mount Power Inductor, Sdr7045 Series, 1 Mh, 10%, Unshielded, 4 Ohm, 220 Ma Rohs Compliant Bourns 06X7357
Surface Mount Power Inductor, SDR7045 Series, 1 mH, 10%, Unshielded, 4 ohm, 220 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR7045 Series, 1 mH, 10%, Unshielded, 4 ohm, 220 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR7045-102KTR-ND 06X7357
Product Name Fixed Inductors Surface Mount Power Inductor, Sdr7045 Series, 1 Mh, 10%, Unshielded, 4 Ohm, 220 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322853 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details