Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR7045-101K

Description
Win Source Part Number: 1274485-SDR7045-101K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 17 @ 796kHz Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 430mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR7045-101KTR,SDR70 45-101K,SDR7045-101K CT,SDR7045-101KDKR Base Product Number: SDR7045 Current - Saturation (Isat): 720mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274485-SDR7045-101K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 17 @ 796kHz Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 430mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR7045-101KTR,SDR70 45-101K,SDR7045-101K CT,SDR7045-101KDKR Base Product Number: SDR7045 Current - Saturation (Isat): 720mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274485-SDR7045-101K
Inductors, Coils, Chokes - Fixed Inductors 1274485-SDR7045-101K
Win Source Part Number: 1274485-SDR7045-101K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 17 @ 796kHz Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 430mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR7045-101KTR,SDR70 45-101K,SDR7045-101K CT,SDR7045-101KDKR Base Product Number: SDR7045 Current - Saturation (Isat): 720mA

Win Source Part Number: 1274485-SDR7045-101K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR7045
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 17 @ 796kHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 430mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR7045-101KTR,SDR7045-101K,SDR7045-101KCT,SDR7045-101KDKR
Base Product Number: SDR7045
Current - Saturation (Isat): 720mA

Buy Now Datasheet
100UH 750MA 430MOHM Inductor and Choke - 71-SDR7045-101K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 750MA 430MOHM Inductor and Choke
71-SDR7045-101K
100UH 750MA 430MOHM Inductor and Choke 71-SDR7045-101K
FIXED IND 100UH 750MA 430MOHM SM Product overview: SDR7045-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 750MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 750MA, 430MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-101K can be used for catalog matching and distributor lookup.

FIXED IND 100UH 750MA 430MOHM SM Product overview: SDR7045-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 750MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 750MA, 430MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-101K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR7045-101KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR7045-101KDKR-ND
Fixed Inductors SDR7045-101KDKR-ND
100µH Unshielded Wirewound Inductor 750mA 430mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 750mA 430mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR7045-101KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR7045-101KTR-ND
Fixed Inductors SDR7045-101KTR-ND
100µH Unshielded Wirewound Inductor 750mA 430mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 750mA 430mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR7045-101KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR7045-101KCT-ND
Fixed Inductors SDR7045-101KCT-ND
100µH Unshielded Wirewound Inductor 750mA 430mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 750mA 430mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr7045 Series, 100 H, 10%, Unshielded, 0.43 Ohm, 750 Ma Rohs Compliant Bourns - 06X7356 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr7045 Series, 100 H, 10%, Unshielded, 0.43 Ohm, 750 Ma Rohs Compliant Bourns
06X7356
Surface Mount Power Inductor, Sdr7045 Series, 100 H, 10%, Unshielded, 0.43 Ohm, 750 Ma Rohs Compliant Bourns 06X7356
Surface Mount Power Inductor, SDR7045 Series, 100 H, 10%, Unshielded, 0.43 ohm, 750 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR7045 Series, 100 H, 10%, Unshielded, 0.43 ohm, 750 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274485-SDR7045-101K 71-SDR7045-101K SDR7045-101KDKR-ND 06X7356
Product Name Inductors, Coils, Chokes - Fixed Inductors 100UH 750MA 430MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Sdr7045 Series, 100 H, 10%, Unshielded, 0.43 Ohm, 750 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567679 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.1200 ohms
View Details
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details