Bourns, Inc. Fixed Inductors SDR7030-681K

Description
680µH Unshielded Wirewound Inductor 180mA 4.35Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 180mA 4.35Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR7030-681K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR7030-681K-ND
Fixed Inductors SDR7030-681K-ND
680µH Unshielded Wirewound Inductor 180mA 4.35Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 180mA 4.35Ohm Max Nonstandard

Buy Now Datasheet
680UH 180MA 4.35OHM Inductor and Choke - 71-SDR7030-681K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 180MA 4.35OHM Inductor and Choke
71-SDR7030-681K
680UH 180MA 4.35OHM Inductor and Choke 71-SDR7030-681K
FIXED IND 680UH 180MA 4.35OHM SM Product overview: SDR7030-681K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 180MA, 4.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 180MA, 4.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7030-681K can be used for catalog matching and distributor lookup.

FIXED IND 680UH 180MA 4.35OHM SM Product overview: SDR7030-681K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 180MA, 4.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 180MA, 4.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7030-681K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274487-SDR7030-681K
Inductors, Coils, Chokes - Fixed Inductors 1274487-SDR7030-681K
Win Source Part Number: 1274487-SDR7030-681K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7030 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 680 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 28 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 4.35Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR7030 Current - Saturation (Isat): 180mA

Win Source Part Number: 1274487-SDR7030-681K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR7030
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 680 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 28 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.35Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR7030
Current - Saturation (Isat): 180mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR7030-681K-ND 71-SDR7030-681K 1274487-SDR7030-681K
Product Name Fixed Inductors 680UH 180MA 4.35OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers