Bourns, Inc. Fixed Inductors SDR7030-471K

Description
470µH Unshielded Wirewound Inductor 220mA 2.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 220mA 2.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR7030-471KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7030-471KTR-ND
Fixed Inductors 118-SDR7030-471KTR-ND
470µH Unshielded Wirewound Inductor 220mA 2.8Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 220mA 2.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR7030-471KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7030-471KDKR-ND
Fixed Inductors 118-SDR7030-471KDKR-ND
470µH Unshielded Wirewound Inductor 220mA 2.8Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 220mA 2.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR7030-471KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR7030-471KCT-ND
Fixed Inductors 118-SDR7030-471KCT-ND
470µH Unshielded Wirewound Inductor 220mA 2.8Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 220mA 2.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SDR7030-471KTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J394JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1910172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details