Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR7030-470K

Description
Win Source Part Number: 1274488-SDR7030-470K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7030 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 340mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR7030 Current - Saturation (Isat): 780mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274488-SDR7030-470K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7030 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 340mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR7030 Current - Saturation (Isat): 780mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274488-SDR7030-470K
Inductors, Coils, Chokes - Fixed Inductors 1274488-SDR7030-470K
Win Source Part Number: 1274488-SDR7030-470K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7030 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 340mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR7030 Current - Saturation (Isat): 780mA

Win Source Part Number: 1274488-SDR7030-470K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR7030
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 12 @ 2.52MHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 340mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR7030
Current - Saturation (Isat): 780mA

Buy Now Datasheet
Fixed Inductors - SDR7030-470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR7030-470K-ND
Fixed Inductors SDR7030-470K-ND
47µH Unshielded Wirewound Inductor 700mA 340mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 700mA 340mOhm Max Nonstandard

Buy Now Datasheet
SMD 47UH 700MA 340MOHM Inductor and Choke - 71-SDR7030-470K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 700MA 340MOHM Inductor and Choke
71-SDR7030-470K
SMD 47UH 700MA 340MOHM Inductor and Choke 71-SDR7030-470K
FIXED IND 47UH 700MA 340MOHM SMD Product overview: SDR7030-470K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 700MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 700MA, 340MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7030-470K can be used for catalog matching and distributor lookup.

FIXED IND 47UH 700MA 340MOHM SMD Product overview: SDR7030-470K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 700MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 700MA, 340MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7030-470K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274488-SDR7030-470K SDR7030-470K-ND 71-SDR7030-470K
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 47UH 700MA 340MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers